Microsemi Corp. Electronic Surplus - JANTXV1N6107A JANTXV1N6107A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191554-JANTXV1N6107 A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 32A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8.4V Voltage - Breakdown (Minimum): 10.45V Voltage - Clamping (Maximum) at Ipp: 15.6V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191554-JANTXV1N6107 A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 32A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8.4V Voltage - Breakdown (Minimum): 10.45V Voltage - Clamping (Maximum) at Ipp: 15.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - JANTXV1N6107A - 1191554-JANTXV1N6107A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JANTXV1N6107A
1191554-JANTXV1N6107A
Electronic Surplus - JANTXV1N6107A 1191554-JANTXV1N6107A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191554-JANTXV1N6107 A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 32A Power - Peak Pulse: 500W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: B, Axial Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8.4V Voltage - Breakdown (Minimum): 10.45V Voltage - Clamping (Maximum) at Ipp: 15.6V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191554-JANTXV1N6107A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 32A
Power - Peak Pulse: 500W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: B, Axial
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8.4V
Voltage - Breakdown (Minimum): 10.45V
Voltage - Clamping (Maximum) at Ipp: 15.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1191554-JANTXV1N6107A
Product Name Electronic Surplus - JANTXV1N6107A
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed - G20PATR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S200D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 20 volts
View Details
Varistors - 2042062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details