Microsemi Corp. Diodes - Zener - Single - JANTXV1N4462US JANTXV1N4462US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191545-JANTXV1N4462 US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 7.5V Categories: Discrete Semiconductor Products Supplier Device Package: D-5A Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, A Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 1μA at 4.5V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191545-JANTXV1N4462 US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 7.5V Categories: Discrete Semiconductor Products Supplier Device Package: D-5A Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, A Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 1μA at 4.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JANTXV1N4462US - 1191545-JANTXV1N4462US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTXV1N4462US
1191545-JANTXV1N4462US
Diodes - Zener - Single - JANTXV1N4462US 1191545-JANTXV1N4462US
Manufacturer: Microsemi Corporation Win Source Part Number: 1191545-JANTXV1N4462 US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 7.5V Categories: Discrete Semiconductor Products Supplier Device Package: D-5A Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: SQ-MELF, A Impedance (Maximum) (Zzt): 2.5 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1.5W Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 1μA at 4.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191545-JANTXV1N4462US
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5A
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, A
Impedance (Maximum) (Zzt): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1.5W
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 1μA at 4.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1191545-JANTXV1N4462US
Product Name Diodes - Zener - Single - JANTXV1N4462US
VZ 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C15,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details