Microsemi Corp. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single JANTX2N7227

Description
Win Source Part Number: 1025954-JANTX2N7227 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/592 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 400 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 415mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W (Ta), 150W (Tc) Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF640NPBF; IRF640NLPBF; IRFP244PBF; IRFP350PBF; IRF640PBF; SPP15P10PLHXKSA1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: JANTX2N7227-MIL,150- JANTX2N7227,JANTX2N7 227-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1025954-JANTX2N7227 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/592 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 400 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 415mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W (Ta), 150W (Tc) Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF640NPBF; IRF640NLPBF; IRFP244PBF; IRFP350PBF; IRF640PBF; SPP15P10PLHXKSA1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: JANTX2N7227-MIL,150- JANTX2N7227,JANTX2N7 227-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1025954-JANTX2N7227 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1025954-JANTX2N7227
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1025954-JANTX2N7227
Win Source Part Number: 1025954-JANTX2N7227 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Military, MIL-PRF-19500/592 Package: Bulk Standard Package: 1 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 400 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 415mOhm @ 14A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 4W (Ta), 150W (Tc) Mounting Type: Through Hole Package / Case: TO-254-3, TO-254AA (Straight Leads) Supplier Device Package: TO-254AA Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRF640NPBF; IRF640NLPBF; IRFP244PBF; IRFP350PBF; IRF640PBF; SPP15P10PLHXKSA1; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: JANTX2N7227-MIL,150- JANTX2N7227,JANTX2N7 227-ND Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: RoHS non-compliant

Win Source Part Number: 1025954-JANTX2N7227
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Military, MIL-PRF-19500/592
Package: Bulk
Standard Package: 1
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 400 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 415mOhm @ 14A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 4W (Ta), 150W (Tc)
Mounting Type: Through Hole
Package / Case: TO-254-3, TO-254AA (Straight Leads)
Supplier Device Package: TO-254AA
Gate Charge (Qg) (Max) @ Vgs: 110 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRF640NPBF; IRF640NLPBF; IRFP244PBF; IRFP350PBF; IRF640PBF; SPP15P10PLHXKSA1;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: JANTX2N7227-MIL,150-JANTX2N7227,JANTX2N7227-ND
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTX2N7227
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTX2N7227
MOSFET N-CH 400V 14A TO254AA

MOSFET N-CH 400V 14A TO254AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1025954-JANTX2N7227 JANTX2N7227
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details