Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N7225U JANTX2N7225U

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922361-JANTX2N7225U Series: Military, MIL-PRF-19500/592 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 27.4A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB Package: Bulk Package: TO-267AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-267AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 922361-JANTX2N7225U Series: Military, MIL-PRF-19500/592 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 27.4A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB Package: Bulk Package: TO-267AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-267AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N7225U - 922361-JANTX2N7225U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N7225U
922361-JANTX2N7225U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N7225U 922361-JANTX2N7225U
Manufacturer: Microsemi Corporation Win Source Part Number: 922361-JANTX2N7225U Series: Military, MIL-PRF-19500/592 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 200 V 27.4A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB Package: Bulk Package: TO-267AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-267AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Microsemi Corporation
Win Source Part Number: 922361-JANTX2N7225U
Series: Military, MIL-PRF-19500/592
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 200 V 27.4A (Tc) 4W (Ta), 150W (Tc) Surface Mount TO-267AB
Package: Bulk
Package: TO-267AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-267AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
N-Channel 27.4A 200V 0.105ohm MOSFET Transistor - 278-JANTX2N7225U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 27.4A 200V 0.105ohm MOSFET Transistor
278-JANTX2N7225U
N-Channel 27.4A 200V 0.105ohm MOSFET Transistor 278-JANTX2N7225U
Power Field-Effect Transistor, 27.4A I(D), 200V, 0.105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-276AB, U3, U PKG-3 Product overview: JANTX2N7225U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.4A, 200V, 0.105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.4A, 200V, 0.105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7225U can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 27.4A I(D), 200V, 0.105ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-276AB, U3, U PKG-3 Product overview: JANTX2N7225U from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 27.4A, 200V, 0.105ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 27.4A, 200V, 0.105ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-JANTX2N7225U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
JANTX2N7225U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs JANTX2N7225U
MOSFET N-CH 200V 27.4A TO267AB

MOSFET N-CH 200V 27.4A TO267AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922361-JANTX2N7225U 278-JANTX2N7225U JANTX2N7225U
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - JANTX2N7225U N-Channel 27.4A 200V 0.105ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AIKB50N65DH5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details