Microsemi Corp. JFETs (Junction Field Effect) - JANTX2N4856UB JANTX2N4856UB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762238-JANTX2N4856UB Packaging: Bulk Package: 3-SMD, No Lead Mounting: SMD Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 175mA @ 15V Voltage - Cutoff (VGS off) @ Id: 10V @ 500pA Resistance - RDS(On): 25 Ohm Family Name: 2N4858A Categories: Discrete Semiconductor Products Manufacturer Package: UB Channel Type Type: N Drain Source Voltage: 40V Input Capacitance (Ciss) (Maximum) @ Vds: 18pF @ 10V (VGS) Alternative Parts (Cross-Reference): 2N4856A; 2N4858A; 2N43922E3; ; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762238-JANTX2N4856UB Packaging: Bulk Package: 3-SMD, No Lead Mounting: SMD Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 175mA @ 15V Voltage - Cutoff (VGS off) @ Id: 10V @ 500pA Resistance - RDS(On): 25 Ohm Family Name: 2N4858A Categories: Discrete Semiconductor Products Manufacturer Package: UB Channel Type Type: N Drain Source Voltage: 40V Input Capacitance (Ciss) (Maximum) @ Vds: 18pF @ 10V (VGS) Alternative Parts (Cross-Reference): 2N4856A; 2N4858A; 2N43922E3; ; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - JANTX2N4856UB - 762238-JANTX2N4856UB - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - JANTX2N4856UB
762238-JANTX2N4856UB
JFETs (Junction Field Effect) - JANTX2N4856UB 762238-JANTX2N4856UB
Manufacturer: Microsemi Corporation Win Source Part Number: 762238-JANTX2N4856UB Packaging: Bulk Package: 3-SMD, No Lead Mounting: SMD Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 175mA @ 15V Voltage - Cutoff (VGS off) @ Id: 10V @ 500pA Resistance - RDS(On): 25 Ohm Family Name: 2N4858A Categories: Discrete Semiconductor Products Manufacturer Package: UB Channel Type Type: N Drain Source Voltage: 40V Input Capacitance (Ciss) (Maximum) @ Vds: 18pF @ 10V (VGS) Alternative Parts (Cross-Reference): 2N4856A; 2N4858A; 2N43922E3; ; Introduction Date: May 18, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 762238-JANTX2N4856UB
Packaging: Bulk
Package: 3-SMD, No Lead
Mounting: SMD
Power - Max: 360mW
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 175mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 10V @ 500pA
Resistance - RDS(On): 25 Ohm
Family Name: 2N4858A
Categories: Discrete Semiconductor Products
Manufacturer Package: UB
Channel Type Type: N
Drain Source Voltage: 40V
Input Capacitance (Ciss) (Maximum) @ Vds: 18pF @ 10V (VGS)
Alternative Parts (Cross-Reference): 2N4856A; 2N4858A; 2N43922E3; ;
Introduction Date: May 18, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762238-JANTX2N4856UB
Product Name JFETs (Junction Field Effect) - JANTX2N4856UB
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7MBR100VN120-50 - 1133780-7MBR100VN120-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Transistor - 26175713 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details