The JANTX2N4854 is a military-qualified NPN/PNP silicon complementary dual transistor in a 6-pin TO-78 package for high-reliability applications. It has a collector-emitter voltage rating of 40 V and a collector current rating of 600 mA. The device features a thermal resistance junction-to-case of 87 °C/W and a maximum total power dissipation of 0.60 W at +25 °C ambient temperature. Junction and storage temperature range is -65 to +200 °C. The package is constructed with Au-over-Ni-plated kovar leads and cap, weighs 0.856 grams, and meets MIL-PRF-19500/421 qualification standards.
Trans GP BJT NPN/PNP 40V 0.6A 6-Pin TO-78 Product overview: JANTX2N4854 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANTX2N4854 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANTX2N4854 |
| Product Name | 40V 0.6A Bipolar Transistor |
| Polarity | NPN; PNP |
| IC(max) | 600 milliamps |
| VCEO | 40 volts |