Microsemi Corp. JFETs (Junction Field Effect) - JANTX2N4416AUB JANTX2N4416AUB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 129642-JANTX2N4416AU B Packaging: Bulk Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 15V Voltage - Cutoff (VGS off) @ Id: 6V @ 1nA Categories: Discrete Semiconductor Products Status: Active Case / Package: 4-SMD Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4pF @ 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 129642-JANTX2N4416AU B Packaging: Bulk Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 15V Voltage - Cutoff (VGS off) @ Id: 6V @ 1nA Categories: Discrete Semiconductor Products Status: Active Case / Package: 4-SMD Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4pF @ 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - JANTX2N4416AUB - 129642-JANTX2N4416AUB - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - JANTX2N4416AUB
129642-JANTX2N4416AUB
JFETs (Junction Field Effect) - JANTX2N4416AUB 129642-JANTX2N4416AUB
Manufacturer: Microsemi Corporation Win Source Part Number: 129642-JANTX2N4416AU B Packaging: Bulk Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 15V Voltage - Cutoff (VGS off) @ Id: 6V @ 1nA Categories: Discrete Semiconductor Products Status: Active Case / Package: 4-SMD Maximum Power Dissipation: 300mW Drain-Source Breakdown Voltage: 35V Max Input Capacitance: 4pF @ 15V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 129642-JANTX2N4416AUB
Packaging: Bulk
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 15mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 6V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 4-SMD
Maximum Power Dissipation: 300mW
Drain-Source Breakdown Voltage: 35V
Max Input Capacitance: 4pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 129642-JANTX2N4416AUB
Product Name JFETs (Junction Field Effect) - JANTX2N4416AUB
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
4 suppliers
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers