Microsemi Corp. JFETs (Junction Field Effect) - JANTX2N4093UB JANTX2N4093UB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762227-JANTX2N4093UB Packaging: Bulk Package: 3-SMD, No Lead Mounting: SMD Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V Resistance - RDS(On): 80 Ohm Categories: Discrete Semiconductor Products Manufacturer Package: UB Channel Type Type: N Drain Source Voltage: 40V Input Capacitance (Ciss) (Maximum) @ Vds: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762227-JANTX2N4093UB Packaging: Bulk Package: 3-SMD, No Lead Mounting: SMD Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V Resistance - RDS(On): 80 Ohm Categories: Discrete Semiconductor Products Manufacturer Package: UB Channel Type Type: N Drain Source Voltage: 40V Input Capacitance (Ciss) (Maximum) @ Vds: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - JANTX2N4093UB - 762227-JANTX2N4093UB - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - JANTX2N4093UB
762227-JANTX2N4093UB
JFETs (Junction Field Effect) - JANTX2N4093UB 762227-JANTX2N4093UB
Manufacturer: Microsemi Corporation Win Source Part Number: 762227-JANTX2N4093UB Packaging: Bulk Package: 3-SMD, No Lead Mounting: SMD Power - Max: 360mW Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V Resistance - RDS(On): 80 Ohm Categories: Discrete Semiconductor Products Manufacturer Package: UB Channel Type Type: N Drain Source Voltage: 40V Input Capacitance (Ciss) (Maximum) @ Vds: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 762227-JANTX2N4093UB
Packaging: Bulk
Package: 3-SMD, No Lead
Mounting: SMD
Power - Max: 360mW
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V
Resistance - RDS(On): 80 Ohm
Categories: Discrete Semiconductor Products
Manufacturer Package: UB
Channel Type Type: N
Drain Source Voltage: 40V
Input Capacitance (Ciss) (Maximum) @ Vds: 16pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - JFETs - JANTX2N4093UB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
JANTX2N4093UB
Discrete Semiconductor Products - Transistors - JFETs JANTX2N4093UB
JFET N-CH 40V UB

JFET N-CH 40V UB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 762227-JANTX2N4093UB JANTX2N4093UB
Product Name JFETs (Junction Field Effect) - JANTX2N4093UB Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details