Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3762 JANTX2N3762

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191504-JANTX2N3762 Series: Military, MIL-PRF-19500/396 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: PNP Family Name: 2N3762 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 900mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 1.5V Alternative Parts (Cross-Reference): 2N3467; 2N3467 Lead Free; 2N3764; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191504-JANTX2N3762 Series: Military, MIL-PRF-19500/396 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: PNP Family Name: 2N3762 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 900mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 1.5V Alternative Parts (Cross-Reference): 2N3467; 2N3467 Lead Free; 2N3764; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3762 - 1191504-JANTX2N3762 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3762
1191504-JANTX2N3762
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3762 1191504-JANTX2N3762
Manufacturer: Microsemi Corporation Win Source Part Number: 1191504-JANTX2N3762 Series: Military, MIL-PRF-19500/396 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 200°C (TJ) Package: TO-205AD, TO-39-3 Metal Can Power - Max: 1W Transistor Type: PNP Family Name: 2N3762 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 1.5A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 900mV @ 100mA, 1A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 1.5V Alternative Parts (Cross-Reference): 2N3467; 2N3467 Lead Free; 2N3764; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191504-JANTX2N3762
Series: Military, MIL-PRF-19500/396
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 200°C (TJ)
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 1W
Transistor Type: PNP
Family Name: 2N3762
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 900mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 1.5V
Alternative Parts (Cross-Reference): 2N3467; 2N3467 Lead Free; 2N3764;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191504-JANTX2N3762
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3762
Polarity PNP
Package Type TO-3; TO-39; SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details