Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3739 JANTX2N3739

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762214-JANTX2N3739 Series: Military, MIL-PRF-19500/402 Operating Temperature Range: -55°C ~ 200°C (TJ) Power - Max: 20W Transistor Type: NPN Family Name: 2N3739 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 25mA, 250mA Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 250mA, 10V Alternative Parts (Cross-Reference): 2N3739 Lead Free; 2N3739; NTE124; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762214-JANTX2N3739 Series: Military, MIL-PRF-19500/402 Operating Temperature Range: -55°C ~ 200°C (TJ) Power - Max: 20W Transistor Type: NPN Family Name: 2N3739 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 25mA, 250mA Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 250mA, 10V Alternative Parts (Cross-Reference): 2N3739 Lead Free; 2N3739; NTE124; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3739 - 762214-JANTX2N3739 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3739
762214-JANTX2N3739
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3739 762214-JANTX2N3739
Manufacturer: Microsemi Corporation Win Source Part Number: 762214-JANTX2N3739 Series: Military, MIL-PRF-19500/402 Operating Temperature Range: -55°C ~ 200°C (TJ) Power - Max: 20W Transistor Type: NPN Family Name: 2N3739 Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 300V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 25mA, 250mA Current - Collector Cutoff (Maximum): 100μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 250mA, 10V Alternative Parts (Cross-Reference): 2N3739 Lead Free; 2N3739; NTE124; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 762214-JANTX2N3739
Series: Military, MIL-PRF-19500/402
Operating Temperature Range: -55°C ~ 200°C (TJ)
Power - Max: 20W
Transistor Type: NPN
Family Name: 2N3739
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 25mA, 250mA
Current - Collector Cutoff (Maximum): 100μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 25 @ 250mA, 10V
Alternative Parts (Cross-Reference): 2N3739 Lead Free; 2N3739; NTE124; ;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762214-JANTX2N3739
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3739
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details