Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JANTX2N3055 JANTX2N3055

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003846-JANTX2N3055 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 (TO-204AA) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 2V @ 3.3A, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 6W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003846-JANTX2N3055 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 (TO-204AA) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 2V @ 3.3A, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 6W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3055 - 1003846-JANTX2N3055 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3055
1003846-JANTX2N3055
TRANSISTORS - Transistors (BJT) - Single - JANTX2N3055 1003846-JANTX2N3055
Manufacturer: Microsemi Corporation Win Source Part Number: 1003846-JANTX2N3055 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 (TO-204AA) Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 70V Max Vce (sat): 2V @ 3.3A, 10A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 6W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1003846-JANTX2N3055
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3 (TO-204AA)
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 70V
Max Vce (sat): 2V @ 3.3A, 10A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 6W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1003846-JANTX2N3055
Product Name TRANSISTORS - Transistors (BJT) - Single - JANTX2N3055
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details
Single FETs, MOSFETs - 448-AIMBG120R160M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
Single Bipolar Transistors - BC807-16W/MIX-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers