Microsemi Corp. TRANSISTORS - Transistors (BJT) - Arrays - JANTX2N2919L JANTX2N2919L

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777682-JANTX2N2919L Series: Military, MIL-PRF-19500/355 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 200°C (TJ) Package: TO-78-6 Metal Can Power - Max: 350mW Transistor Type: 2 NPN (Dual) Family Name: 2N2919L Categories: Discrete Semiconductor Products Manufacturer Package: TO-78-6 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 100μA, 1mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1mA, 5V Alternative Parts (Cross-Reference): MD8003; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 777682-JANTX2N2919L Series: Military, MIL-PRF-19500/355 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 200°C (TJ) Package: TO-78-6 Metal Can Power - Max: 350mW Transistor Type: 2 NPN (Dual) Family Name: 2N2919L Categories: Discrete Semiconductor Products Manufacturer Package: TO-78-6 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 100μA, 1mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1mA, 5V Alternative Parts (Cross-Reference): MD8003; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - JANTX2N2919L - 777682-JANTX2N2919L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - JANTX2N2919L
777682-JANTX2N2919L
TRANSISTORS - Transistors (BJT) - Arrays - JANTX2N2919L 777682-JANTX2N2919L
Manufacturer: Microsemi Corporation Win Source Part Number: 777682-JANTX2N2919L Series: Military, MIL-PRF-19500/355 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 200°C (TJ) Package: TO-78-6 Metal Can Power - Max: 350mW Transistor Type: 2 NPN (Dual) Family Name: 2N2919L Categories: Discrete Semiconductor Products Manufacturer Package: TO-78-6 Current - Collector (Ic) (Maximum): 30mA Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 100μA, 1mA Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1mA, 5V Alternative Parts (Cross-Reference): MD8003; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 777682-JANTX2N2919L
Series: Military, MIL-PRF-19500/355
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 200°C (TJ)
Package: TO-78-6 Metal Can
Power - Max: 350mW
Transistor Type: 2 NPN (Dual)
Family Name: 2N2919L
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-78-6
Current - Collector (Ic) (Maximum): 30mA
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 100μA, 1mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 1mA, 5V
Alternative Parts (Cross-Reference): MD8003;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 777682-JANTX2N2919L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - JANTX2N2919L
Polarity NPN
Package Type SOT3
Packing Method Bulk; Bulk
IC(max) 0.0100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIF-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 6697600 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details