The JANTX2N2880 is a military-qualified NPN silicon power transistor in a TO-59 case with isolated terminals and 180-degree lead orientation, rated for 5 A collector current, 80 V collector-emitter voltage, and 2.0 W power dissipation at 25°C. It features a junction-to-case thermal resistance of 3.33°C/W, a rise time of 0.5 µs, and operates from -65°C to +200°C. The device meets MIL-PRF-19500/315 qualification criteria for JANTX level and is RoHS compliant for commercial grade variants.
Bipolar Transistors - BJT
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | JANTX2N2880/TR |
| Product Name | Bipolar Transistors - BJT |