RF TRANS NPN 15V 0.04A UB
RF TRANS NPN 15V 0.04A UB
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N2857UB | JANTX2N2857UB |
| Product Name | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | |
| Package Type | 3-SMD, No Lead | |
| IC(max) | 40 milliamps | |
| VCEO | 15 volts | 15 volts |
| Power Gain | 21 dB |