Microsemi Corp. SCRs - Single - JANTX2N2324S JANTX2N2324S

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 132887-JANTX2N2324S Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 2mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Current - On State (It (AV)) (Max): 220mA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C Case / Package: TO-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 132887-JANTX2N2324S Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 2mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Current - On State (It (AV)) (Max): 220mA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C Case / Package: TO-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JANTX2N2324S - 132887-JANTX2N2324S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JANTX2N2324S
132887-JANTX2N2324S
SCRs - Single - JANTX2N2324S 132887-JANTX2N2324S
Manufacturer: Microsemi Corporation Win Source Part Number: 132887-JANTX2N2324S Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 2mA Voltage - Off State: 100V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Current - On State (It (AV)) (Max): 220mA SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C Case / Package: TO-5 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 132887-JANTX2N2324S
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 2mA
Voltage - Off State: 100V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Current - On State (It (AV)) (Max): 220mA
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C
Case / Package: TO-5
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 132887-JANTX2N2324S
Product Name SCRs - Single - JANTX2N2324S
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B522F-2-YEC - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module with Isolation Barriers
VDRM 600 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details