Microsemi Corp. Bipolar Transistors - BJT Jantx2N2222AUB

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The Jantx2N2222AUB is a silicon NPN switching transistor in a 4-pin surface-mount package with a ceramic lid, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. It meets MIL-PRF-19500/255 quality standards, with thermal resistance of 325 °C/W and an operating junction temperature range of -65 to +200 °C. The device has a minimum current gain of 100 at 10 mA collector current and a collector-emitter saturation voltage of 0.3 V at 150 mA collector and 15 mA base current. The collector is internally connected to the case, and the package dimensions comply with TO-18 (TO-206AA) specifications for mounting.

Datasheet Summary
Powered by GS/AI

The Jantx2N2222AUB is a silicon NPN switching transistor in a 4-pin surface-mount package with a ceramic lid, rated for a collector-emitter voltage of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at 25°C. It meets MIL-PRF-19500/255 quality standards, with thermal resistance of 325 °C/W and an operating junction temperature range of -65 to +200 °C. The device has a minimum current gain of 100 at 10 mA collector current and a collector-emitter saturation voltage of 0.3 V at 150 mA collector and 15 mA base current. The collector is internally connected to the case, and the package dimensions comply with TO-18 (TO-206AA) specifications for mounting.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2222AUB
Bipolar Transistors - BJT Jantx2N2222AUB
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jantx2N2222AUB
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216339 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers