Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
MICROSEMI CORP.
JANTX2N2218A -- BIPOLAR TRANSISTORS - BJT
Microsemi Corp.
Bipolar Transistors - BJT
Jantx2N2218A
Description
Bipolar Transistors - BJT BJTs
Datasheet
Description
Bipolar Transistors - BJT BJTs
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jantx2N2218A
Bipolar Transistors - BJT
Jantx2N2218A
Bipolar Transistors - BJT BJTs
Bipolar Transistors - BJT BJTs
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Bipolar RF Transistors
Product Number
Jantx2N2218A
Product Name
Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1658617
Specs
Polarity
NPN
Package Type
SOT23; Sot-23
Number of units in IC
1
View Details
Rochester Electronics
TRANSISTORS - RF Transistors (BJT) - 2SC2620QCTL-E
2SC2620QCTL-E
Specs
Package Type
SOT3
View Details
Infineon Technologies AG
Automotive 65V 0.1A Bipolar Transistor
BC846SE6327
Specs
Polarity
NPN
Package Type
Reel - TR
Packing Method
Reel - TR
View Details
2
suppliers
Nexperia B.V.
45 V, 500 mA PNP general-purpose transistors
BC807-40HVL
Specs
Package Type
SOT23; SOT23 SOT23
I
C(max)
-500 milliamps
V
CEO
-45 volts
View Details
5
suppliers