Manufacturer: Microsemi Corporation
Win Source Part Number: 1191475-JANTX1N6642U
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 300mA
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5D
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: SQ-MELF, D
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 1N6642
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 500nA at 75V
Capacitance at Vr, F: 5pF at 0V, 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191475-JANTX1N6642US |
| Product Name | Electronic Surplus - JANTX1N6642US |