Microsemi Corp. Diodes, Rectifiers - Single - JANTX1N6626US JANTX1N6626US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 112472-JANTX1N6626US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.75A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: D-5B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 112472-JANTX1N6626US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.75A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: D-5B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N6626US - 112472-JANTX1N6626US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N6626US
112472-JANTX1N6626US
Diodes, Rectifiers - Single - JANTX1N6626US 112472-JANTX1N6626US
Manufacturer: Microsemi Corporation Win Source Part Number: 112472-JANTX1N6626US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.75A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 2μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: D-5B Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 112472-JANTX1N6626US
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.75A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: D-5B
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 112472-JANTX1N6626US
Product Name Diodes, Rectifiers - Single - JANTX1N6626US
Diode Type Standard
VF 1.35 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details