Microsemi Corp. 1500W 30V Diode and Rectifier JANTX1N6052A

Description
Trans Voltage Suppressor Diode, 1500W, 30V V(RWM), Bidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N6052A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 30V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6052A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 30V V(RWM), Bidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N6052A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 30V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6052A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 30V Diode and Rectifier - 2040-JANTX1N6052A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 30V Diode and Rectifier
2040-JANTX1N6052A
1500W 30V Diode and Rectifier 2040-JANTX1N6052A
Trans Voltage Suppressor Diode, 1500W, 30V V(RWM), Bidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N6052A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 30V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6052A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 30V V(RWM), Bidirectional, 1 Element, Silicon, DO-202AA, HERMETIC SEALED, METAL GLASS, DO-13, 2 PIN Product overview: JANTX1N6052A from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1500W, 30V, Diode and Rectifier, Transient Voltage Suppressors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2040-JANTX1N6052A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - JANTX1N6052A - 1191457-JANTX1N6052A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - JANTX1N6052A
1191457-JANTX1N6052A
TVS - TVS - Diodes - JANTX1N6052A 1191457-JANTX1N6052A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191457-JANTX1N6052A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 30A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 (DO-202AA) Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 30V Voltage - Breakdown (Minimum): 34.2V Voltage - Clamping (Maximum) at Ipp: 49.9V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191457-JANTX1N6052A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 30A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 30V
Voltage - Breakdown (Minimum): 34.2V
Voltage - Clamping (Maximum) at Ipp: 49.9V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Transient Voltage Suppressor Diodes (TVS)
Product Number 2040-JANTX1N6052A 1191457-JANTX1N6052A
Product Name 1500W 30V Diode and Rectifier TVS - TVS - Diodes - JANTX1N6052A
Package DO-13
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
40 V, 0.75 A medium power Schottky barrier rectifier - BAT165AX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers
RF Diodes - BAR 88-07LRH E6327 - 1022024-BAR 88-07LRH E6327 - Win Source Electronics
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-TSLP-4
View Details
3 suppliers