Microsemi Corp. 3A 50V Diode and Rectifier JANTX1N5807US

Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, HERMETIC SEALED, GLASS, MELF-2 Product overview: JANTX1N5807US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5807US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, HERMETIC SEALED, GLASS, MELF-2 Product overview: JANTX1N5807US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5807US can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 50V Diode and Rectifier - 2085-JANTX1N5807US - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 50V Diode and Rectifier
2085-JANTX1N5807US
3A 50V Diode and Rectifier 2085-JANTX1N5807US
Rectifier Diode, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, HERMETIC SEALED, GLASS, MELF-2 Product overview: JANTX1N5807US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5807US can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, HERMETIC SEALED, GLASS, MELF-2 Product overview: JANTX1N5807US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5807US can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - JANTX1N5807US - 1191453-JANTX1N5807US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N5807US
1191453-JANTX1N5807US
Diodes, Rectifiers - Single - JANTX1N5807US 1191453-JANTX1N5807US
Manufacturer: Microsemi Corporation Win Source Part Number: 1191453-JANTX1N5807U S Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 30ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: B, SQ-MELF Manufacturer Homepage: www.sensitron.com Manufacturer Package: SQ-MELF, B Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A Current - Reverse Leakage at Vr: 5μA at 50V Capacitance at Vr, F: 60pF at 10V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191453-JANTX1N5807US
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 30ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: B, SQ-MELF
Manufacturer Homepage: www.sensitron.com
Manufacturer Package: SQ-MELF, B
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 4A
Current - Reverse Leakage at Vr: 5μA at 50V
Capacitance at Vr, F: 60pF at 10V, 1MHz

Buy Now
Sheung Wan, Hong Kong
Rectifiers
JANTX1N5807US
Rectifiers JANTX1N5807US
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers
Product Number 2085-JANTX1N5807US 1191453-JANTX1N5807US JANTX1N5807US
Product Name 3A 50V Diode and Rectifier Diodes, Rectifiers - Single - JANTX1N5807US Rectifiers
Package Bulk D-5A-2
IO 3 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220301 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Rectifier Diode - HR1N5811US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Schottky 2A 30V Diode and Rectifier - 280-20BQ030TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers