Rectifier Diode, 1 Phase, 1 Element, 2.5A, Silicon, Product overview: JANTX1N5806US from Microsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.5A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-JANTX1N5806US can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 120874-JANTX1N5806US
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 1μA @ 150V
Capacitance @ Vr, F: 25pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: 1N5806
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-5A
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): JANTX1N5806USG; 1N5806US; 1N5806US-G; SJ5806US;
Introduction Date: May 28, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 2085-JANTX1N5806US | 120874-JANTX1N5806US | JANTX1N5806US |
| Product Name | 2.5A Diode and Rectifier | Diodes, Rectifiers - Single - JANTX1N5806US | Rectifiers |
| Package | Bulk | Package-A-2 | |
| IO | 1 amps | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard |