Microsemi Corp. Diodes, Rectifiers - Single - JANTX1N4153-1 JANTX1N4153-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 760948-JANTX1N4153-1 Packaging: Bulk Mounting Style: Through Hole Package: DO-204AH, DO-35, Axial Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4153 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20mA Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): 1N914; 1N4151_T50R_NL; 1N4151.TR; Introduction Date: November 12, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 760948-JANTX1N4153-1 Packaging: Bulk Mounting Style: Through Hole Package: DO-204AH, DO-35, Axial Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4153 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20mA Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): 1N914; 1N4151_T50R_NL; 1N4151.TR; Introduction Date: November 12, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JANTX1N4153-1 - 760948-JANTX1N4153-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANTX1N4153-1
760948-JANTX1N4153-1
Diodes, Rectifiers - Single - JANTX1N4153-1 760948-JANTX1N4153-1
Manufacturer: Microsemi Corporation Win Source Part Number: 760948-JANTX1N4153-1 Packaging: Bulk Mounting Style: Through Hole Package: DO-204AH, DO-35, Axial Diode Type: Standard Current - Average Rectified (Io): 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N4153 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20mA Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): 1N914; 1N4151_T50R_NL; 1N4151.TR; Introduction Date: November 12, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 760948-JANTX1N4153-1
Packaging: Bulk
Mounting Style: Through Hole
Package: DO-204AH, DO-35, Axial
Diode Type: Standard
Current - Average Rectified (Io): 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N4153
Categories: Discrete Semiconductor Products
Voltage - Forward (Vf) (Maximum) @ If: 880mV @ 20mA
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): 1N914; 1N4151_T50R_NL; 1N4151.TR;
Introduction Date: November 12, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 760948-JANTX1N4153-1
Product Name Diodes, Rectifiers - Single - JANTX1N4153-1
Diode Type Standard
VF 0.8800 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 25CTQ045SPBF - 1123333-25CTQ045SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC404 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details