Microsemi Corp. SMD 7.5 V 500 mW Zener Diode JANTX1N4100UR-1

Description
JANTX Series 7.5 V ±5% 500 mW Surface Mount Zener Diode - DO-213AA Product overview: JANTX1N4100UR-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N4100UR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JANTX Series 7.5 V ±5% 500 mW Surface Mount Zener Diode - DO-213AA Product overview: JANTX1N4100UR-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N4100UR-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7.5 V 500 mW Zener Diode - 2086-JANTX1N4100UR-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.5 V 500 mW Zener Diode
2086-JANTX1N4100UR-1
SMD 7.5 V 500 mW Zener Diode 2086-JANTX1N4100UR-1
JANTX Series 7.5 V ±5% 500 mW Surface Mount Zener Diode - DO-213AA Product overview: JANTX1N4100UR-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N4100UR-1 can be used for catalog matching and distributor lookup.

JANTX Series 7.5 V ±5% 500 mW Surface Mount Zener Diode - DO-213AA Product overview: JANTX1N4100UR-1 from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 7.5 V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 7.5 V, 500 mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-JANTX1N4100UR-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - JANTX1N4100UR-1 - 814459-JANTX1N4100UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JANTX1N4100UR-1
814459-JANTX1N4100UR-1
Diodes - Zener - Single - JANTX1N4100UR-1 814459-JANTX1N4100UR-1
Manufacturer: Microsemi Corporation Win Source Part Number: 814459-JANTX1N4100UR -1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 7.5V Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AA Impedance (Maximum) (Zzt): 200 Ohms Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 1μA at 5.7V

Manufacturer: Microsemi Corporation
Win Source Part Number: 814459-JANTX1N4100UR-1
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 7.5V
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AA
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 1μA at 5.7V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JANTX1N4100UR-1
Zener Diodes JANTX1N4100UR-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 2086-JANTX1N4100UR-1 814459-JANTX1N4100UR-1 JANTX1N4100UR-1
Product Name SMD 7.5 V 500 mW Zener Diode Diodes - Zener - Single - JANTX1N4100UR-1 Zener Diodes
Package Bulk DO-213AA-2
VZ 7.5 volts 7.5 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data