JANS2N5666S is an NPN silicon power switching transistor in a TO-39 (TO-205AD) package, rated for a collector-emitter voltage of 300 Vdc and a continuous collector current of 5.0 Adc. It has a collector-base voltage rating of 400 Vdc and an emitter-base voltage of 6.0 Vdc. The device operates with a junction temperature range of -65°C to +200°C and is qualified to MIL-PRF-19500/455. It exhibits a forward current transfer ratio ranging from 25 to 75 at 1.0 Adc collector current and 5.0 Vdc collector-emitter voltage, with a collector-emitter saturation voltage of 0.4 Vdc at 3.0 Adc collector current and 0.6 Adc base current. The turn-off time is 2.0 µs under specified switching conditions.
Trans GP BJT NPN 200V 5A 3-Pin TO-39 Product overview: JANS2N5666S from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 5A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JANS2N5666S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JANS2N5666S |
| Product Name | 200V 5A Bipolar Transistor |
| IC(max) | 5000 milliamps |