Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N918 JAN2N918

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191391-JAN2N918 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-72-3 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 15V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 3mA, 1V Maximum Power: 200mW
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191391-JAN2N918 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-72-3 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 15V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 3mA, 1V Maximum Power: 200mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N918 - 1191391-JAN2N918 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N918
1191391-JAN2N918
TRANSISTORS - Transistors (BJT) - Single - JAN2N918 1191391-JAN2N918
Manufacturer: Microsemi Corporation Win Source Part Number: 1191391-JAN2N918 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-72 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-72-3 Metal Can Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 15V Current - Collector Cutoff (Maximum): 1μA (ICBO) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 400mV at 1mA, 10mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 3mA, 1V Maximum Power: 200mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191391-JAN2N918
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-72
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-72-3 Metal Can
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 15V
Current - Collector Cutoff (Maximum): 1μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 400mV at 1mA, 10mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 3mA, 1V
Maximum Power: 200mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191391-JAN2N918
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N918
Polarity NPN
Package Type SOT3
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP2907 - 862666-AUIRFP2907 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
View Details
5 suppliers