Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N6437 JAN2N6437

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762299-JAN2N6437 Series: * Family Name: 2N6437 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): 2N6437; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762299-JAN2N6437 Series: * Family Name: 2N6437 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): 2N6437; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N6437 - 762299-JAN2N6437 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N6437
762299-JAN2N6437
TRANSISTORS - Transistors (BJT) - Single - JAN2N6437 762299-JAN2N6437
Manufacturer: Microsemi Corporation Win Source Part Number: 762299-JAN2N6437 Series: * Family Name: 2N6437 Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): 2N6437; ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 762299-JAN2N6437
Series: *
Family Name: 2N6437
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): 2N6437; ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762299-JAN2N6437
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N6437
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R140M1H - AIMDQ75R140M1H - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers