Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N6353 JAN2N6353

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762291-JAN2N6353 Series: Military, MIL-PRF-19500/472 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-3 Power - Max: 2W Transistor Type: NPN - Darlington Family Name: 2N6353 Categories: Discrete Semiconductor Products Manufacturer Package: TO-66 (TO-213AA) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 5A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 5V Alternative Parts (Cross-Reference): NTD410; KTD921; ; Introduction Date: November 16, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762291-JAN2N6353 Series: Military, MIL-PRF-19500/472 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-3 Power - Max: 2W Transistor Type: NPN - Darlington Family Name: 2N6353 Categories: Discrete Semiconductor Products Manufacturer Package: TO-66 (TO-213AA) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 5A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 5V Alternative Parts (Cross-Reference): NTD410; KTD921; ; Introduction Date: November 16, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N6353 - 762291-JAN2N6353 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N6353
762291-JAN2N6353
TRANSISTORS - Transistors (BJT) - Single - JAN2N6353 762291-JAN2N6353
Manufacturer: Microsemi Corporation Win Source Part Number: 762291-JAN2N6353 Series: Military, MIL-PRF-19500/472 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-213AA, TO-66-3 Power - Max: 2W Transistor Type: NPN - Darlington Family Name: 2N6353 Categories: Discrete Semiconductor Products Manufacturer Package: TO-66 (TO-213AA) Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 5A DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 5V Alternative Parts (Cross-Reference): NTD410; KTD921; ; Introduction Date: November 16, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762291-JAN2N6353
Series: Military, MIL-PRF-19500/472
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-213AA, TO-66-3
Power - Max: 2W
Transistor Type: NPN - Darlington
Family Name: 2N6353
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-66 (TO-213AA)
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 10mA, 5A
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 5A, 5V
Alternative Parts (Cross-Reference): NTD410; KTD921; ;
Introduction Date: November 16, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762291-JAN2N6353
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N6353
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT - 209151722 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL-Q/GR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details