Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N6283 JAN2N6283

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762284-JAN2N6283 Series: Military, MIL-PRF-19500/504 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 175W Transistor Type: NPN - Darlington Family Name: 2N6283 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1250 @ 10A, 3V Alternative Parts (Cross-Reference): PMD16K80; 2N6283 Lead Free; 2N6283; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762284-JAN2N6283 Series: Military, MIL-PRF-19500/504 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 175W Transistor Type: NPN - Darlington Family Name: 2N6283 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1250 @ 10A, 3V Alternative Parts (Cross-Reference): PMD16K80; 2N6283 Lead Free; 2N6283; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N6283 - 762284-JAN2N6283 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N6283
762284-JAN2N6283
TRANSISTORS - Transistors (BJT) - Single - JAN2N6283 762284-JAN2N6283
Manufacturer: Microsemi Corporation Win Source Part Number: 762284-JAN2N6283 Series: Military, MIL-PRF-19500/504 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-3 Power - Max: 175W Transistor Type: NPN - Darlington Family Name: 2N6283 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3 (TO-204AA) Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1250 @ 10A, 3V Alternative Parts (Cross-Reference): PMD16K80; 2N6283 Lead Free; 2N6283; ; Introduction Date: January 06, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762284-JAN2N6283
Series: Military, MIL-PRF-19500/504
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-3
Power - Max: 175W
Transistor Type: NPN - Darlington
Family Name: 2N6283
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3 (TO-204AA)
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1250 @ 10A, 3V
Alternative Parts (Cross-Reference): PMD16K80; 2N6283 Lead Free; 2N6283; ;
Introduction Date: January 06, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762284-JAN2N6283
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N6283
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistor Arrays - BC817DPN/DG/B2,115-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type SC-74, SOT-457
View Details
2 suppliers