Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N6277 JAN2N6277

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003997-JAN2N6277 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 (TO-204AA) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 3V @ 10A, 50A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 30 @ 20A, 4V Maximum Power Dissipation: 250W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1003997-JAN2N6277 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 (TO-204AA) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 3V @ 10A, 50A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 30 @ 20A, 4V Maximum Power Dissipation: 250W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N6277 - 1003997-JAN2N6277 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N6277
1003997-JAN2N6277
TRANSISTORS - Transistors (BJT) - Single - JAN2N6277 1003997-JAN2N6277
Manufacturer: Microsemi Corporation Win Source Part Number: 1003997-JAN2N6277 Packaging: Bulk Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: TO-3 (TO-204AA) Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 3V @ 10A, 50A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 30 @ 20A, 4V Maximum Power Dissipation: 250W Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1003997-JAN2N6277
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-3 (TO-204AA)
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 3V @ 10A, 50A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 30 @ 20A, 4V
Maximum Power Dissipation: 250W
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1003997-JAN2N6277
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N6277
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT323; Sot-323
View Details
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers