Microsemi Corp. Bipolar Transistors - BJT JAN2N4957UB/TR

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The JAN2N4957UB/TR is a military-qualified silicon PNP bipolar transistor for VHF-UHF amplifier, oscillator, and mixer applications, housed in a ceramic surface-mount UB package. It has a maximum collector-emitter voltage of -30 V, collector current of -30 mA, and total power dissipation of 200 mW at 25°C, derating linearly by 1.14 mW/°C above that. The device meets MIL-PRF-19500/426 qualification standards, with a junction and storage temperature range of -65°C to +200°C. Key electrical characteristics include a forward current transfer ratio (hFE) of 15 to 165 at -5 mA collector current, a noise figure of 3.5 dB at 450 MHz, and a small-signal power gain of 17 to 25 dB. Weight is less than 0.04 grams, and terminals feature gold plating over nickel underplate.

Datasheet Summary
Powered by GS/AI

The JAN2N4957UB/TR is a military-qualified silicon PNP bipolar transistor for VHF-UHF amplifier, oscillator, and mixer applications, housed in a ceramic surface-mount UB package. It has a maximum collector-emitter voltage of -30 V, collector current of -30 mA, and total power dissipation of 200 mW at 25°C, derating linearly by 1.14 mW/°C above that. The device meets MIL-PRF-19500/426 qualification standards, with a junction and storage temperature range of -65°C to +200°C. Key electrical characteristics include a forward current transfer ratio (hFE) of 15 to 165 at -5 mA collector current, a noise figure of 3.5 dB at 450 MHz, and a small-signal power gain of 17 to 25 dB. Weight is less than 0.04 grams, and terminals feature gold plating over nickel underplate.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
JAN2N4957UB/TR
Bipolar Transistors - BJT JAN2N4957UB/TR
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number JAN2N4957UB/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data