Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3902 JAN2N3902

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762221-JAN2N3902 Series: Military, MIL-PRF-19500/371 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N3902 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 3.5A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 700mA, 3.5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 5V Alternative Parts (Cross-Reference): 2N3902 Lead Free; 2N3902; ; Introduction Date: December 03, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 762221-JAN2N3902 Series: Military, MIL-PRF-19500/371 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N3902 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 3.5A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 700mA, 3.5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 5V Alternative Parts (Cross-Reference): 2N3902 Lead Free; 2N3902; ; Introduction Date: December 03, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3902 - 762221-JAN2N3902 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3902
762221-JAN2N3902
TRANSISTORS - Transistors (BJT) - Single - JAN2N3902 762221-JAN2N3902
Manufacturer: Microsemi Corporation Win Source Part Number: 762221-JAN2N3902 Series: Military, MIL-PRF-19500/371 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C (TJ) Package: TO-204AA, TO-3 Power - Max: 5W Transistor Type: NPN Family Name: 2N3902 Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AA (TO-3) Current - Collector (Ic) (Maximum): 3.5A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 700mA, 3.5A Current - Collector Cutoff (Maximum): 250μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 5V Alternative Parts (Cross-Reference): 2N3902 Lead Free; 2N3902; ; Introduction Date: December 03, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 762221-JAN2N3902
Series: Military, MIL-PRF-19500/371
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 5W
Transistor Type: NPN
Family Name: 2N3902
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AA (TO-3)
Current - Collector (Ic) (Maximum): 3.5A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 700mA, 3.5A
Current - Collector Cutoff (Maximum): 250μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 1A, 5V
Alternative Parts (Cross-Reference): 2N3902 Lead Free; 2N3902; ;
Introduction Date: December 03, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 762221-JAN2N3902
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3902
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 32705845 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT883 SOT883
View Details
2 suppliers