The JAN2N3771 is an NPN high power silicon transistor qualified to MIL-PRF-19500/518 JANTX level, designed for high-current switching and amplification applications. It is packaged in a TO-3 case and rated for a maximum collector-emitter voltage of 40 Vdc and a collector current of 30 Adc, with a total power dissipation of 6.0 W at +25°C. The collector-base breakdown voltage is 50 Vdc, and the emitter-base voltage is 7.0 Vdc. The device operates with a junction temperature range of -65°C to +200°C. Forward current transfer ratio ranges from 15 to 60 at 15 Adc collector current and 4.0 Vdc collector-emitter voltage. Collector-emitter saturation voltage is 1.5 Vdc at 15 Adc collector current and 1.5 Adc base current. Turn-on time is 10 µs and turn-off time is 12 µs under specified conditions.
Trans GP BJT NPN 40V 30A 3-Pin(2+Tab) TO-3 Product overview: JAN2N3771 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 30A, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-JAN2N3771 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2087-JAN2N3771 |
| Product Name | 40V 30A Bipolar Transistor |
| IC(max) | 30000 milliamps |