Microsemi Corp. TRANSISTORS - Transistors (BJT) - Single - JAN2N3764 JAN2N3764

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 141551-JAN2N3764 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: TO-46 (TO-206AB) Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 900mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 30 @ 1A, 1.5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 141551-JAN2N3764 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: TO-46 (TO-206AB) Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 900mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 30 @ 1A, 1.5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - JAN2N3764 - 141551-JAN2N3764 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - JAN2N3764
141551-JAN2N3764
TRANSISTORS - Transistors (BJT) - Single - JAN2N3764 141551-JAN2N3764
Manufacturer: Microsemi Corporation Win Source Part Number: 141551-JAN2N3764 Packaging: Bulk Mounting: Through Hole Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: -55°C to 200°C (TJ) Case / Package: TO-46 (TO-206AB) Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 900mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 30 @ 1A, 1.5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 141551-JAN2N3764
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -55°C to 200°C (TJ)
Case / Package: TO-46 (TO-206AB)
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 900mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 1A, 1.5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 141551-JAN2N3764
Product Name TRANSISTORS - Transistors (BJT) - Single - JAN2N3764
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tape & Reel (TR)
View Details
4 suppliers
MOSFETs - 1220606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details