Microsemi Corp. Bipolar Transistors - BJT Jan2N3501/TR

Description
Bipolar Transistors - BJT
Description
Bipolar Transistors - BJT
Datasheet
Datasheet Summary
Powered by GS/AI

The Jan2N3501/TR is a military-qualified NPN silicon transistor in the 2N3498 through 2N3501 series, designed for high-reliability and medium-power applications requiring high-frequency switching. It is available in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel-plated leads, weighing approximately 1.064 grams. The device has a collector-emitter voltage rating of 150 V, a collector current of 300 mA, and a maximum power dissipation of 1.5 W at 25°C case temperature. Thermal resistance is 30 °C/W from junction to case and 175 °C/W from junction to ambient. The minimum DC current gain (hFE) is 20 at IC = 10 mA and 150 at IC = 300 mA. It meets MIL-PRF-19500/366 qualifications for JAN, JANTX, JANTXV, and JANS levels. Operating and storage junction temperatures range from -65 °C to +200 °C.

Datasheet Summary
Powered by GS/AI

The Jan2N3501/TR is a military-qualified NPN silicon transistor in the 2N3498 through 2N3501 series, designed for high-reliability and medium-power applications requiring high-frequency switching. It is available in a TO-39 (TO-205AD) hermetically sealed package with a kovar base and nickel-plated leads, weighing approximately 1.064 grams. The device has a collector-emitter voltage rating of 150 V, a collector current of 300 mA, and a maximum power dissipation of 1.5 W at 25°C case temperature. Thermal resistance is 30 °C/W from junction to case and 175 °C/W from junction to ambient. The minimum DC current gain (hFE) is 20 at IC = 10 mA and 150 at IC = 300 mA. It meets MIL-PRF-19500/366 qualifications for JAN, JANTX, JANTXV, and JANS levels. Operating and storage junction temperatures range from -65 °C to +200 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
Jan2N3501/TR
Bipolar Transistors - BJT Jan2N3501/TR
Bipolar Transistors - BJT

Bipolar Transistors - BJT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number Jan2N3501/TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT 23 Bipolar Transistor - 276-BC848BL3E6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
45 V, 500 mA NPN/NPN general-purpose double transistors - BC817RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 1219997 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details