Microsemi Corp. Bipolar Transistors - BJT JAN2N2906AUB

Description
Bipolar Transistors - BJT BJTs
Description
Bipolar Transistors - BJT BJTs
Datasheet
Datasheet Summary
Powered by GS/AI

The JAN2N2906AUB is a PNP small signal silicon transistor in a TO-18 (TO-206AA) package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. It meets MIL-PRF-19500/291 quality standards and features a ceramic lid. The device has a minimum forward-current transfer ratio (hFE) of 40 at 150 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current, rising to 1.6 V at 500 mA collector current and 50 mA base current. Turn-on time is 45 µs and turn-off time is 300 µs under specified switching conditions.

Datasheet Summary
Powered by GS/AI

The JAN2N2906AUB is a PNP small signal silicon transistor in a TO-18 (TO-206AA) package, rated for a collector-emitter voltage of 60 Vdc, collector current of 600 mAdc, and total power dissipation of 0.5 W at 25°C. It meets MIL-PRF-19500/291 quality standards and features a ceramic lid. The device has a minimum forward-current transfer ratio (hFE) of 40 at 150 mA collector current and 10 V collector-emitter voltage. Collector-emitter saturation voltage is 0.4 V at 150 mA collector current and 15 mA base current, rising to 1.6 V at 500 mA collector current and 50 mA base current. Turn-on time is 45 µs and turn-off time is 300 µs under specified switching conditions.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
JAN2N2906AUB
Bipolar Transistors - BJT JAN2N2906AUB
Bipolar Transistors - BJT BJTs

Bipolar Transistors - BJT BJTs

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number JAN2N2906AUB
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.5A SOT23 Bipolar Transistor - 276-BC817K40E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500 milliamps
View Details
7 suppliers
Bipolar Transistors - 155204 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 500 mA PNP/PNP general-purpose double transistors - BC807RAZ - Nexperia B.V.
Specs
Package Type SOT1268 SOT1268
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers