Microsemi Corp. SCRs - Single - JAN2N2324AS JAN2N2324AS

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191379-JAN2N2324AS Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191379-JAN2N2324AS Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JAN2N2324AS - 1191379-JAN2N2324AS - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JAN2N2324AS
1191379-JAN2N2324AS
SCRs - Single - JAN2N2324AS 1191379-JAN2N2324AS
Manufacturer: Microsemi Corporation Win Source Part Number: 1191379-JAN2N2324AS Packaging: Bulk Mounting Style: Through Hole Voltage - Off State: 100V SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Supplier Device Package: TO-39 (TO-205AD) Status: Obsolete Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191379-JAN2N2324AS
Packaging: Bulk
Mounting Style: Through Hole
Voltage - Off State: 100V
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39 (TO-205AD)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Voltage - Gate Trigger (Vgt) (Maximum): 600mV
Current - Gate Trigger (Igt) (Maximum): 20μA
Current - Hold (Ih) (Maximum): 2mA
Current - On State (It (AV)) (Maximum): 220mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1191379-JAN2N2324AS
Product Name SCRs - Single - JAN2N2324AS
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2160N28TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 2800 volts
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details