Microsemi Corp. SCRs - Single - JAN2N2324A JAN2N2324A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191378-JAN2N2324A Series: Military, MIL-PRF-19500/276 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Package: TO-205AA, TO-5-3 Metal Can Voltage - Off State: 100V SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: 2N2324A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-5 Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Alternative Parts (Cross-Reference): 2N2324; Introduction Date: April 09, 1996 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191378-JAN2N2324A Series: Military, MIL-PRF-19500/276 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Package: TO-205AA, TO-5-3 Metal Can Voltage - Off State: 100V SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: 2N2324A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-5 Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Alternative Parts (Cross-Reference): 2N2324; Introduction Date: April 09, 1996 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - JAN2N2324A - 1191378-JAN2N2324A - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - JAN2N2324A
1191378-JAN2N2324A
SCRs - Single - JAN2N2324A 1191378-JAN2N2324A
Manufacturer: Microsemi Corporation Win Source Part Number: 1191378-JAN2N2324A Series: Military, MIL-PRF-19500/276 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 125°C Package: TO-205AA, TO-5-3 Metal Can Voltage - Off State: 100V SCR Type: Sensitive Gate Part Status: Obsolete(EOL) Family Name: 2N2324A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-5 Voltage - Gate Trigger (Vgt) (Maximum): 600mV Current - Gate Trigger (Igt) (Maximum): 20μA Current - Hold (Ih) (Maximum): 2mA Current - On State (It (AV)) (Maximum): 220mA Alternative Parts (Cross-Reference): 2N2324; Introduction Date: April 09, 1996 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191378-JAN2N2324A
Series: Military, MIL-PRF-19500/276
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 125°C
Package: TO-205AA, TO-5-3 Metal Can
Voltage - Off State: 100V
SCR Type: Sensitive Gate
Part Status: Obsolete(EOL)
Family Name: 2N2324A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-5
Voltage - Gate Trigger (Vgt) (Maximum): 600mV
Current - Gate Trigger (Igt) (Maximum): 20μA
Current - Hold (Ih) (Maximum): 2mA
Current - On State (It (AV)) (Maximum): 220mA
Alternative Parts (Cross-Reference): 2N2324;
Introduction Date: April 09, 1996
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1191378-JAN2N2324A
Product Name SCRs - Single - JAN2N2324A
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2851N48TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 5200 volts
View Details
M50 Series High Surge Current Rectifiers - M5010011FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details