Microsemi Corp. Diodes, Rectifiers - Single - JAN1N5550 JAN1N5550

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761167-JAN1N5550 Series: Military, MIL-PRF-19500/420 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: B, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N5550 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 9A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SAL175UF3A; P600D; GPP60DHE3/54; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 761167-JAN1N5550 Series: Military, MIL-PRF-19500/420 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: B, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N5550 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 9A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SAL175UF3A; P600D; GPP60DHE3/54; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - JAN1N5550 - 761167-JAN1N5550 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JAN1N5550
761167-JAN1N5550
Diodes, Rectifiers - Single - JAN1N5550 761167-JAN1N5550
Manufacturer: Microsemi Corporation Win Source Part Number: 761167-JAN1N5550 Series: Military, MIL-PRF-19500/420 Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: B, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 1μA @ 200V Operating Temperature - Junction: -65°C ~ 175°C Family Name: 1N5550 Categories: Discrete Semiconductor Products Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 9A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): SAL175UF3A; P600D; GPP60DHE3/54; ECCN: EAR99 Country of Origin: United Kingdom Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 761167-JAN1N5550
Series: Military, MIL-PRF-19500/420
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: B, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 1μA @ 200V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: 1N5550
Categories: Discrete Semiconductor Products
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 9A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): SAL175UF3A; P600D; GPP60DHE3/54;
ECCN: EAR99
Country of Origin: United Kingdom
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
JAN1N5550
Rectifiers JAN1N5550
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 761167-JAN1N5550 JAN1N5550
Product Name Diodes, Rectifiers - Single - JAN1N5550 Rectifiers
Diode Type Standard
VF 1.2 volts
VR 200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010212 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 1220856 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details