Microsemi Corp. PMIC - PMIC - Current Regulation/Management - JAN1N5297-1 JAN1N5297-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130785-JAN1N5297-1 Packaging: Bulk Mounting: Through Hole Voltage - Input: 100V (Max) Output Current: 1mA Accuracy: ±10% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 130785-JAN1N5297-1 Packaging: Bulk Mounting: Through Hole Voltage - Input: 100V (Max) Output Current: 1mA Accuracy: ±10% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - JAN1N5297-1 - 130785-JAN1N5297-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - JAN1N5297-1
130785-JAN1N5297-1
PMIC - PMIC - Current Regulation/Management - JAN1N5297-1 130785-JAN1N5297-1
Manufacturer: Microsemi Corporation Win Source Part Number: 130785-JAN1N5297-1 Packaging: Bulk Mounting: Through Hole Voltage - Input: 100V (Max) Output Current: 1mA Accuracy: ±10% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-7 Purpose: Current Regulator Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 130785-JAN1N5297-1
Packaging: Bulk
Mounting: Through Hole
Voltage - Input: 100V (Max)
Output Current: 1mA
Accuracy: ±10%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-7
Purpose: Current Regulator
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 130785-JAN1N5297-1
Product Name PMIC - PMIC - Current Regulation/Management - JAN1N5297-1
Package Type Other; DO-7
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5 Amp Buck Reg - A8586KLJTR-T-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Voltage Regulators - 1658312 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-25
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details