Microsemi Corp. Diodes - Zener - Single - JAN1N4622-1 JAN1N4622-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191362-JAN1N4622-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.65 kOhms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191362-JAN1N4622-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.65 kOhms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N4622-1 - 1191362-JAN1N4622-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N4622-1
1191362-JAN1N4622-1
Diodes - Zener - Single - JAN1N4622-1 1191362-JAN1N4622-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191362-JAN1N4622-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 1.65 kOhms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191362-JAN1N4622-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 1.65 kOhms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 2.5μA at 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1191362-JAN1N4622-1
Product Name Diodes - Zener - Single - JAN1N4622-1
VZ 3.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4485 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C16X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details