Microsemi Corp. Diodes - Zener - Single - JAN1N4108UR-1 JAN1N4108UR-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191359-JAN1N4108UR- 1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 14V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 10.7V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1191359-JAN1N4108UR- 1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 14V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 10.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - JAN1N4108UR-1 - 1191359-JAN1N4108UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - JAN1N4108UR-1
1191359-JAN1N4108UR-1
Diodes - Zener - Single - JAN1N4108UR-1 1191359-JAN1N4108UR-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1191359-JAN1N4108UR- 1 Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 14V Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-213AA (Glass) Impedance (Maximum) (Zzt): 200 Ohms Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 50nA at 10.7V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1191359-JAN1N4108UR-1
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 14V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-213AA (Glass)
Impedance (Maximum) (Zzt): 200 Ohms
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 50nA at 10.7V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
JAN1N4108UR-1
Zener Diodes JAN1N4108UR-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1191359-JAN1N4108UR-1 JAN1N4108UR-1
Product Name Diodes - Zener - Single - JAN1N4108UR-1 Zener Diodes
VZ 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C24,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details