Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-TQ64 EX64-TQ64

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125158-EX64-TQ64 Mounting: SMD (SMT) Number of I/O: 41 Number of Logic Elements/Cells: 128 Number of Gates: 3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125158-EX64-TQ64 Mounting: SMD (SMT) Number of I/O: 41 Number of Logic Elements/Cells: 128 Number of Gates: 3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-TQ64 - 125158-EX64-TQ64 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-TQ64
125158-EX64-TQ64
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-TQ64 125158-EX64-TQ64
Manufacturer: Microsemi Corporation Win Source Part Number: 125158-EX64-TQ64 Mounting: SMD (SMT) Number of I/O: 41 Number of Logic Elements/Cells: 128 Number of Gates: 3000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 64-TQFP (10x10) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 125158-EX64-TQ64
Mounting: SMD (SMT)
Number of I/O: 41
Number of Logic Elements/Cells: 128
Number of Gates: 3000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-TQFP (10x10)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 125158-EX64-TQ64
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-TQ64
System Gates 3000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details