Microsemi Corp. 2.5V FPGA Programmable Logic Device EX64-FTQ100

Description
FPGA eX Family 2K Gates 128 Cells 0.22um (CMOS) Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQ100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA eX Family 2K Gates 128 Cells 0.22um (CMOS) Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQ100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQ100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V FPGA Programmable Logic Device - 696-EX64-FTQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V FPGA Programmable Logic Device
696-EX64-FTQ100
2.5V FPGA Programmable Logic Device 696-EX64-FTQ100
FPGA eX Family 2K Gates 128 Cells 0.22um (CMOS) Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQ100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQ100 can be used for catalog matching and distributor lookup.

FPGA eX Family 2K Gates 128 Cells 0.22um (CMOS) Technology 2.5V 100-Pin TQFP Product overview: EX64-FTQ100 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX64-FTQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQ100 - 066638-EX64-FTQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQ100
066638-EX64-FTQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQ100 066638-EX64-FTQ100
Manufacturer: Microsemi Corporation Win Source Part Number: 066638-EX64-FTQ100 Mounting: SMD (SMT) Number of I/O: 56 Number of Logic Elements/Cells: 128 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 066638-EX64-FTQ100
Mounting: SMD (SMT)
Number of I/O: 56
Number of Logic Elements/Cells: 128
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EX64-FTQ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EX64-FTQ100
FPGAs (Field Programmable Gate Array) EX64-FTQ100
EX Field Programmable Gate Array (FPGA) IC 56 128 100-LQFP

EX Field Programmable Gate Array (FPGA) IC 56 128 100-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EX64-FTQ100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EX64-FTQ100
IC FPGA 56 I/O 100TQFP

IC FPGA 56 I/O 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EX64-FTQ100 066638-EX64-FTQ100 EX64-FTQ100 EX64-FTQ100
Product Name 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX64-FTQ100 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3000 3000 3000
Logic Cells / Logic Blocks 128 128 128
Package Type Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-1N - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details