Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG100I EX128-TQG100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 203971-EX128-TQG100I Mounting: SMD (SMT) Number of I/O: 70 Number of Logic Elements/Cells: 256 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 203971-EX128-TQG100I Mounting: SMD (SMT) Number of I/O: 70 Number of Logic Elements/Cells: 256 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG100I - 203971-EX128-TQG100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG100I
203971-EX128-TQG100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG100I 203971-EX128-TQG100I
Manufacturer: Microsemi Corporation Win Source Part Number: 203971-EX128-TQG100I Mounting: SMD (SMT) Number of I/O: 70 Number of Logic Elements/Cells: 256 Number of Gates: 6000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 2.3 V to 2.7 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 203971-EX128-TQG100I
Mounting: SMD (SMT)
Number of I/O: 70
Number of Logic Elements/Cells: 256
Number of Gates: 6000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.3 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 203971-EX128-TQG100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX128-TQG100I
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details