Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
MICROSEMI CORP.
BR230D-890A1-48V-028L -- RELAYS - POWER RELAYS, OVER 2 AMPS
Microsemi Corp.
Relays - Power Relays, Over 2 Amps
BR230D-890A1-48V-028L
Description
RELAY GEN PURPOSE 4PDT 10A 48V
Description
RELAY GEN PURPOSE 4PDT 10A 48V
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
BR230D-890A1-48V-028L
Relays - Power Relays, Over 2 Amps
BR230D-890A1-48V-028L
RELAY GEN PURPOSE 4PDT 10A 48V
RELAY GEN PURPOSE 4PDT 10A 48V
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
High Voltage Relays
Product Number
BR230D-890A1-48V-028L
Product Name
Relays - Power Relays, Over 2 Amps
Throw
Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
General Purpose Relay, 48 Series, Interface, Spdt, 24 Vdc, 8 A Rohs Compliant Finder
48.51.7.024.0050SPA.
Specs
Features
Latching
Approvals
RoHS
View Details
Aratas America LLC
Power Relay, Spst-No, 5Vdc, 16A, Tht; Contact Configuration Omron Electronic Components
G2RL-1A-E DC5 BY OMB
Specs
Features
Latching
Poles
Single Pole (SP)
Throw
Single Throw
View Details
TE Connectivity
Electromechanical Relays & Contactors
1-1393243-7
Specs
Approvals
EU ELV Compliant; RoHS
Operating Temp
-40 to 158 F (-40 to 70 C)
AC Voltage
400 volts
View Details
3
suppliers
RS Components, Ltd.
Power Relays
163063
Specs
Poles
Single Pole (SP)
Throw
Double Throw
Mounting
PCBoard; Pcb mount
View Details