FPGA Axcelerator Family 154K Gates 2816 Cells 870MHz 0.15um (CMOS) Technology 1.5V 208-Pin PQFP Product overview: AX250-2PQ208I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 870MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 870MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AX250-2PQ208I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229146-AX250-2PQ208
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Axcelerator
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 115
Number of LABs/CLBs: 4224
Total RAM Bits: 55296
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: AX250-2PQ208I-ND,150
Base Product Number: AX250
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 115 I/O 208QFP
Axcelerator Field Programmable Gate Array (FPGA) IC 115 55296 208-BFQFP
IC FPGA 115 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AX250-2PQ208I | 1229146-AX250-2PQ208I | AX250-2PQ208I | AX250-2PQ208I | AX250-2PQ208I |
| Product Name | 870MHz 1.5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | |
| Logic Cells / Logic Blocks | 2816 | ||||
| Registers | 2816 | ||||
| Package Type | Other; PQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | QFP | |
| Internal Frequency | 870 MHz |