Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG676I AX1000-2FG676I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813329-AX1000-2FG676 I Packaging: Tray Mounting Style: SMD Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AX1000
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 813329-AX1000-2FG676 I Packaging: Tray Mounting Style: SMD Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AX1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG676I - 813329-AX1000-2FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG676I
813329-AX1000-2FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG676I 813329-AX1000-2FG676I
Manufacturer: Microsemi Corporation Win Source Part Number: 813329-AX1000-2FG676 I Packaging: Tray Mounting Style: SMD Number of I/O: 418 Number of LABs/CLBs: 18144 Total RAM Bits: 165888 Number of Gates: 1000000 Supplier Device Package: 676-FBGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 676-BGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AX1000

Manufacturer: Microsemi Corporation
Win Source Part Number: 813329-AX1000-2FG676I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 418
Number of LABs/CLBs: 18144
Total RAM Bits: 165888
Number of Gates: 1000000
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 676-BGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AX1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 813329-AX1000-2FG676I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AX1000-2FG676I
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details