Microsemi Corp. 500V 9A MOSFET Transistor ARF463AP1

Description
RF PWR MOSFET 500V 9A TO-247 Product overview: ARF463AP1 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF463AP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF PWR MOSFET 500V 9A TO-247 Product overview: ARF463AP1 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF463AP1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 9A MOSFET Transistor
285-ARF463AP1
500V 9A MOSFET Transistor 285-ARF463AP1
RF PWR MOSFET 500V 9A TO-247 Product overview: ARF463AP1 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF463AP1 can be used for catalog matching and distributor lookup.

RF PWR MOSFET 500V 9A TO-247 Product overview: ARF463AP1 from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF463AP1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF463AP1 - 051499-ARF463AP1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF463AP1
051499-ARF463AP1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF463AP1 051499-ARF463AP1
Manufacturer: Microsemi Corporation Win Source Part Number: 051499-ARF463AP1 Packaging: Bulk Voltage Rating: 500V Current Rating: 9A Frequency: 81.36MHz Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Power - Output: 100W Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051499-ARF463AP1
Packaging: Bulk
Voltage Rating: 500V
Current Rating: 9A
Frequency: 81.36MHz
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 125V
Power - Output: 100W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-ARF463AP1 051499-ARF463AP1
Product Name 500V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF463AP1
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data