Microsemi Corp. 500V 14A MOSFET Transistor ARF460A

Description
FET RF N-CH 500V 14A TO247 Product overview: ARF460A from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET RF N-CH 500V 14A TO247 Product overview: ARF460A from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 14A MOSFET Transistor
285-ARF460A
500V 14A MOSFET Transistor 285-ARF460A
FET RF N-CH 500V 14A TO247 Product overview: ARF460A from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460A can be used for catalog matching and distributor lookup.

FET RF N-CH 500V 14A TO247 Product overview: ARF460A from Microsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-ARF460A can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460A - 051494-ARF460A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460A
051494-ARF460A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460A 051494-ARF460A
Manufacturer: Microsemi Corporation Win Source Part Number: 051494-ARF460A Packaging: Tube/Rail Voltage Rating: 500V Current Rating: 14A Frequency: 40.68MHz Current - Test: 50mA Gain: 15dB Transistor Polarity: N-Channel Voltage - Test: 125V Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247CS Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 051494-ARF460A
Packaging: Tube/Rail
Voltage Rating: 500V
Current Rating: 14A
Frequency: 40.68MHz
Current - Test: 50mA
Gain: 15dB
Transistor Polarity: N-Channel
Voltage - Test: 125V
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247CS
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-ARF460A 051494-ARF460A
Product Name 500V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - ARF460A
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel TrenchMOS standard level FET - BUK78150-55A/CUX - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
Transistor Grade / Operating Range Automotive
View Details
7 suppliers
MOSFETs - 2139179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMBG120R010M1 - AIMBG120R010M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details